EN
  • EN
  • DE

M58WR016QB45ZB6

Part No M58WR016QB45ZB6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M58WR016QB45ZB6 Stm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986552-M58WR016QB45ZB6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M58WR016QB45ZB6 CAD Model

Description

The STMicroelectronics M58WR016QB45ZB6 is a state-of-the-art non-volatile memory chip that offers a high-density storage solution for a wide range of applications. This 16 Mbit (1Mb x16, Boot Block) flash memory device is designed to provide a reliable and efficient storage medium for firmware and data that need to be preserved across power cycles.

Key Features

  • Memory Size: 16 Mbit, organized as 1M x 16, which provides ample space for boot code, operating system, or application storage.
  • Boot Block Architecture: The memory features a boot block sector architecture that allows for easy firmware updates and provides a protected area for critical code.
  • Access Time: With an access time of 45ns, this memory chip offers fast read operations, which is essential for high-performance applications.
  • Operating Voltage: The M58WR016QB45ZB6 operates within a range of 2.7V to 3.6V, making it suitable for low-power devices and applications.
  • Programming: The chip supports standard programming voltages and features a command set compatible with the JEDEC standards for easy integration.
  • Temperature Range: Designed to operate within an industrial temperature range, this memory chip can withstand harsh environments and maintain its reliability.
  • Package: Available in a 64-ball FBGA (Fine-pitch Ball Grid Array) package, the M58WR016QB45ZB6 is designed for space-constrained applications.

Applications

The versatility of the M58WR016QB45ZB6 makes it ideal for a wide variety of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Networking equipment
  • Telecommunication infrastructure
  • Consumer electronics

With its robust design and advanced technology, the STMicroelectronics M58WR016QB45ZB6 flash memory chip is an excellent choice for designers looking for a reliable non-volatile memory solution that can meet the demands of modern electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess