EN
  • EN
  • DE

M58LR256KT70ZC5

Part No M58LR256KT70ZC5
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Reference case FBGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715123-M58LR256KT70ZC5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M58LR256KT70ZC5 CAD Model

Description

STMicroelectronics M58LR256KT70ZC5 Product Overview

The M58LR256KT70ZC5 is a high-performance memory solution from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is a part of the M58LR series, which is designed to provide non-volatile memory storage with low power consumption and high endurance. The M58LR256KT70ZC5 is a perfect choice for a wide range of applications that require large memory storage with the ability to retain data even when power is removed.

Key Features

  • Memory Size: The device offers a substantial 256 Kbit of storage capacity, which is ideal for storing firmware, configuration parameters, or any other data that needs to be preserved across power cycles.
  • Access Time: With a fast access time of 70 ns, this memory component ensures quick data retrieval, contributing to the overall responsiveness and efficiency of the system it is integrated into.
  • Operating Voltage: It operates over a wide range of voltages, from 2.5V to 3.6V, providing flexibility in various power supply designs and ensuring compatibility with a broad spectrum of electronic products.
  • Temperature Range: The device is designed to operate within an industrial temperature range from -40°C to 85°C, making it suitable for harsh environments and demanding applications.
  • Package: Encased in a compact TSOP48 package, the M58LR256KT70ZC5 is designed for space-efficient PCB layouts, allowing for more compact and streamlined product designs.

Applications

The M58LR256KT70ZC5 is versatile and can be used in a variety of sectors. It is particularly well-suited for industrial applications, automotive electronics, telecommunications infrastructure, and consumer electronics that require reliable data storage and retrieval. Its robustness and endurance make it an excellent choice for applications such as device configuration, firmware storage, and data logging where data integrity is crucial.

Reliability and Quality Assurance

STMicroelectronics is committed to delivering high-quality products. The M58LR256KT70ZC5 has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust this memory component for its durability and stable performance over its operational lifespan.

Overall, the M58LR256KT70ZC5 from STMicroelectronics is a reliable and efficient memory solution that offers excellent features for a wide array of applications where long-term data storage is essential.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess