STMicroelectronics M54HC157D - Quad 2-Channel Multiplexer
The M54HC157D is a high-speed CMOS Quad 2-Channel Multiplexer designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of the HC family, which means it combines silicon gate CMOS technology with high-speed operation, comparable to Low Power Schottky TTL circuits. It is specifically crafted to work with a 2V to 6V power supply, making it versatile for a variety of digital applications.
Key Features
- Logic Type: Multiplexer
- Number of Circuits: 4
- Number of Inputs: 2 per circuit
- Number of Outputs: 1 per circuit
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -55°C to 125°C
- Package: SOIC-16
- Pin Count: 16
- High-Speed Performance: tPD = 15 ns (typ) at VCC = 5V
Product Applications
The M54HC157D is ideal for a range of digital applications due to its multiplexing capability. It is commonly used in:
- Data selection and routing
- Signal gating
- Function generation
- Communication systems
- Computer systems
- Instrumentation
Quality and Reliability
STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The M54HC157D is no exception, with its stringent manufacturing processes and comprehensive testing to ensure performance across its specified temperature range and longevity under various conditions.
Environmental Compliance
The M54HC157D adheres to environmental standards and is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from certain hazardous materials commonly used in electronics industry.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support services for technical guidance.