EN
  • EN
  • DE

M48Z128Y-120PM1

Part No M48Z128Y-120PM1
Manufacturer STMicroelectronics
Catalog SRAM
Description 1 Mbit 128Kb x8 ZEROPOWER SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306835-M48Z128Y-120PM1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z128Y-120PM1 CAD Model

Description

STMicroelectronics M48Z128Y-120PM1 Timekeeper SRAM

The M48Z128Y-120PM1 is a high-performance 128 Kbit non-volatile static RAM integrated with a real-time clock (RTC) by STMicroelectronics. This innovative memory module is a perfect blend of a reliable storage solution with timekeeping functionality, making it an ideal choice for a wide range of applications that require data and timekeeping to be preserved without power.

Key Features

  • Memory Capacity: The device offers a substantial 128 Kbits (16K x 8) of storage, ensuring ample space for critical data that needs to be retained during power loss.
  • Speed and Performance: With an access time of 120 ns, the M48Z128Y-120PM1 delivers swift performance that is crucial for time-sensitive applications.
  • Integrated Real-Time Clock: The onboard RTC provides precision timekeeping, which is essential for timestamping data or managing events in real-time.
  • Battery Backup: A built-in, replaceable, long-life battery ensures that data and clock functionality are maintained for over 10 years in the absence of power.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-powered or energy-conscious applications.

Applications

The versatility of the M48Z128Y-120PM1 makes it a prime choice for a variety of applications, including:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Medical devices
  • Security systems
  • Embedded systems requiring data retention and RTC

Package and Reliability

The M48Z128Y-120PM1 is housed in a robust 28-pin, 600 mil SOIC package, ensuring durability and ease of integration into a broad range of designs. It is designed for high reliability and long-term data retention, making it a trustworthy component for critical applications where data integrity is paramount.

Overall, STMicroelectronics' M48Z128Y-120PM1 Timekeeper SRAM is a sophisticated, reliable, and multifunctional component that offers both data storage and real-time clock capabilities, providing a comprehensive solution for systems requiring non-volatile memory and timekeeping in a single package.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 256KBIT 70NS 28SOIC
Lowest to $2.6588
Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess