EN
  • EN
  • DE

BL8563CBKCTR

Part No BL8563CBKCTR
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819434-BL8563CBKCTR
Ultra Librarian 3D Model Ultra Librarian BL8563CBKCTR CAD Model

Description

The BL8563CBKCTR is a power management IC (PMIC) manufactured by SHANGHAI BELLING CO., LTD. It's designed to provide highly efficient power conversion and management for a variety of electronic applications. PMICs such as the BL8563 series integrate numerous functions, including voltage regulation, battery charging, and system monitoring, into a single compact chip.

Applications:

  • Smartphones: Provides power management for various smartphone components, including the processor, display, and memory.
  • Tablets: Regulates power distribution and charging functions in tablet devices.
  • Portable Media Players: Manages power consumption in portable audio and video players.
  • Wearable Devices: Suitable for use in smartwatches, fitness trackers, and other wearable electronics.

Features:

  • High Efficiency DC-DC Conversion: Incorporates efficient DC-DC converters to minimize power loss and maximize battery life.
  • Integrated Battery Charger: Includes a battery charging circuit for Li-ion or Li-Polymer batteries.
  • Multiple Voltage Regulators: Provides several voltage regulators to supply power to different system components with varying voltage requirements.
  • Overvoltage and Overcurrent Protection: Features built-in protection circuits to prevent damage from voltage spikes and current surges.
  • Compact Package: Offered in a small form factor package suitable for space-constrained applications.

Benefits:

  • Longer Battery Life: High efficiency DC-DC conversion extends battery life in portable devices.
  • Simplified Design: Integration of multiple power management functions simplifies system design and reduces the number of external components required.
  • Enhanced System Reliability: Built-in protection features improve system reliability and prevent damage from electrical faults.
  • Smaller Footprint: Compact package reduces the overall size of the power management solution.
  • Cost Savings: Integration can lead to cost savings compared to using discrete power management components.

For specific details on the BL8563CBKCTR, such as input voltage range, output voltage levels, switching frequency, and protection thresholds, refer to the official datasheet from SHANGHAI BELLING CO., LTD.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7517 $61.7721
30+ $3.8993 $116.9790
46+ $3.7769 $173.7374
64+ $3.6556 $233.9584
82+ $3.5331 $289.7142
110+ $3.1682 $348.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess