EN
  • EN
  • DE

BAS21DW-7

Part No BAS21DW-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 200MA SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 2 Independent Standard 200 V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name BAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS21DWDITR, BAS21DWDIDKR, BAS21DWDICT, BAS21DW7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863434-BAS21DW-7
Ultra Librarian 3D Model Ultra Librarian BAS21DW-7 CAD Model

Description

Diodes Incorporated BAS21DW-7 High-Voltage Switching Diode

The BAS21DW-7 is a high-voltage switching diode from Diodes Incorporated, designed to meet the stringent requirements of fast switching applications. This device offers a compact and efficient solution for high-speed switching operations in a variety of electronic circuits. With its dual series connection, it provides an excellent choice for voltage clamping and protection in space-constrained applications.

Constructed with high-quality materials, the BAS21DW-7 features a repetitive peak reverse voltage (V_RRM) of 200V, which ensures that it can handle high voltage applications with ease. The diode's forward continuous current (I_F) is rated at 200mA, making it suitable for moderate current applications. Moreover, its fast switching speed is characterized by a reverse recovery time (t_rr) of just 50ns, which is ideal for high-frequency circuits.

One of the key benefits of the BAS21DW-7 is its low leakage current, which minimizes power loss and improves the overall efficiency of the electronic system. This characteristic is especially important in battery-powered devices where energy conservation is crucial. Additionally, the diode's low forward voltage drop (V_F) contributes to reduced power dissipation, further enhancing the efficiency of the device it is used in.

The BAS21DW-7 comes in an SOT-363 package, which is known for its small footprint and excellent thermal performance. This package is RoHS compliant and "Green" device, reflecting Diodes Incorporated's commitment to environmental sustainability. The small size of the SOT-363 package allows for high-density mounting on PCBs, making it an excellent choice for portable electronics, power supplies, and other applications where space is at a premium.

Overall, the BAS21DW-7 from Diodes Incorporated is a robust and reliable component that provides high-voltage switching capabilities with fast response times. Its dual diode configuration, low power consumption, and compact packaging make it an excellent choice for designers looking to optimize their circuit designs for speed and efficiency.

For detailed specifications and application information, designers and engineers should refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0559 $50.0305
2,180+ $0.0459 $100.0620
3,375+ $0.0445 $150.1875
4,655+ $0.0430 $200.1650
6,010+ $0.0416 $250.0160
8,045+ $0.0373 $300.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess