EN
  • EN
  • DE

M48T18120PC1

Part No M48T18120PC1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073987-M48T18120PC1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M48T18120PC1 CAD Model

Description

STMicroelectronics M48T18120PC1 Timekeeper RAM

The M48T18120PC1 is a state-of-the-art integrated Timekeeper® RAM produced by STMicroelectronics, a leading global semiconductor company. This device is a perfect blend of a high-performance CMOS static RAM, a real-time clock, a power-fail control circuit, and a lithium energy source. The integration of these components into a single package allows for a highly reliable and compact non-volatile memory and real-time clock solution.

Key Features

  • Memory Storage: The M48T18120PC1 comes with 1 Mbit (128Kb x8) of non-volatile static RAM, offering ample storage for critical data that must be preserved in the event of a power loss.
  • Real-Time Clock (RTC): It has an integrated real-time clock with an accuracy of ±5 ppm at 25°C, which includes a year, month, date, day, hour, minute, and second counters.
  • Automatic Battery Switchover: During power failures, the device automatically switches to its integrated lithium battery, ensuring uninterrupted operation of the clock and retention of RAM data.
  • Low Power Consumption: The M48T18120PC1 is designed for low power consumption, making it ideal for battery-powered systems.
  • Software Controlled Clock Calibration: For precise timekeeping, the clock frequency can be fine-tuned by software.
  • Package: The device is available in a 28-pin, 600 mil, plastic DIP package, which is well-suited for standard PCB layouts.

Applications

The M48T18120PC1 is versatile and can be used in a wide variety of applications, including:

  • Utility meters
  • Security systems
  • Industrial control systems
  • Point-of-sale terminals
  • Network servers
  • Medical devices

Conclusion

The M48T18120PC1 from STMicroelectronics represents a reliable and convenient solution for systems that require non-volatile memory storage and precise timekeeping. Its integrated battery and power-fail control ensure data retention and clock operation under any power condition, making it an indispensable component for critical data and time-sensitive applications.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess