EN
  • EN
  • DE

M48T18-100PC1

Part No M48T18-100PC1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 037569-M48T18-100PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Security, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian M48T18-100PC1 CAD Model

Description

The M48T18-100PC1 is a 64 Kbit 8Kb x8 TIMEKEEPER® Static RAM integrated with a built-in 32.768 kHz quartz crystal and lithium battery. Manufactured by STMicroelectronics, this device is designed to provide a full-featured, byte-wide non-volatile static RAM, with a long-term data retention capability powered by the integrated battery. It is an ideal memory solution for applications that require data and timekeeping to be maintained in the absence of an external power source.

Key Features

  • Integrated Power Supply: The M48T18-100PC1 includes a factory-installed lithium energy cell and a precision crystal, ensuring over 10 years of data retention and clock functionality in the absence of external power.
  • Memory Size: It features 64 Kbit (8K x 8) of non-volatile static RAM, allowing for reliable data storage with quick access times.
  • Real-time Clock (RTC): The device incorporates a real-time clock with an accuracy of ±5 ppm at 25°C, which translates to less than 3 minutes per year. The RTC includes year, month, day, date, hours, minutes, and seconds.
  • Package: Encased in a 28-pin, 600 mil DIP CAPHAT™ package, it is designed for easy integration into a wide variety of applications.
  • Automatic Power-fail Chip Deselect and Write Protection: Writes to the memory are inhibited when VCC falls below a certain threshold, ensuring data integrity during power transitions.

Applications

The M48T18-100PC1 is widely used in systems that require the reliability of non-volatile memory with an integrated timekeeping function. Common applications include:

  • Utility meters
  • Security systems
  • Industrial control systems
  • Point of Sale (POS) terminals
  • Network routers and switches

With its robust design and integrated power supply, the M48T18-100PC1 is a versatile component that adds reliable data storage and timekeeping capabilities to electronic systems, ensuring continuous operation even when external power is not available.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess