EN
  • EN
  • DE

2N6509G

Part No 2N6509G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR Diode 800V 25A(RMS) 250A 3-Pin(3+Tab) TO-220AB Box / THYRISTOR SCR 25A 800V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 500
Category Discrete Semiconductor Products
Family SCRs - Single
Packaging Bulk
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 30mA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 16A
Current - On State (It (RMS)) (Max) 25A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 10µA
Current - Non Rep. Surge 50 60Hz (Itsm) 250A @ 60Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog Reverse Blocking Thyristors
Win Source Part Number 075348-2N6509G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2N6509
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2N6509G CAD Model

Description

ON Semiconductor 2N6509G Silicon Controlled Rectifier

The ON Semiconductor 2N6509G is a robust silicon controlled rectifier (SCR) designed for high-performance applications that require efficient and reliable control of AC power. This SCR is a popular choice for phase control operations in converters, power control in inductive circuits, and as a switch in a variety of electrical devices. Its high surge capabilities make it particularly suitable for applications that experience occasional overloads, ensuring a long service life and consistent performance.

Key Features:

  • Voltage Capacity: The 2N6509G can handle up to 800 volts, making it suitable for a wide range of industrial and commercial applications where high voltage operation is required.
  • Current Rating: It has a current rating of 25 amperes, which allows it to control a significant amount of power for heavy-duty operations.
  • Gate Trigger Current: The device features a sensitive gate that requires a minimal trigger current, ensuring reliable triggering with low power input.
  • Surge Capability: With an exceptional non-repetitive surge rating, this SCR can withstand high peak currents, safeguarding against transient conditions.
  • Thermal Performance: The 2N6509G boasts excellent thermal characteristics that contribute to its stability and longevity, even under high-stress conditions.

Applications:

  • Motor control systems
  • Industrial power tools
  • Battery chargers
  • Lighting systems
  • Heating and welding equipment

The ON Semiconductor 2N6509G is packaged in a TO-220AB package, which is designed for easy installation and heat dissipation. This package is widely used in the industry and is compatible with many types of heat sinks and mounting techniques, making it a versatile choice for designers and engineers.

Overall, the 2N6509G from ON Semiconductor stands out for its combination of high voltage and current capabilities, sensitivity, and surge protection. This makes it an essential component for designers looking to create reliable and efficient electronic systems that can withstand the rigors of industrial environments.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess