EN
  • EN
  • DE

MCP79410T-I/ST

Part No MCP79410T-I/ST
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC
Manufacturer Microchip Technology
Package Reel - TR
Family Name MCP79410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP79410T-I/STDKR, MCP79410T-I/STTR, MCP79410T-I/STCT, MCP79410T-I/ST-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852336-MCP79410T-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP79410T-I/ST CAD Model

Description

Microchip Technology MCP79410T-I/ST Real-Time Clock/Calendar

The MCP79410T-I/ST is a highly integrated Real-Time Clock/Calendar (RTCC) from Microchip Technology, designed to maintain accurate timekeeping with minimal power consumption. This compact device is perfect for applications requiring time tracking, such as in embedded systems, utility meters, and consumer electronics.

Key Features:

  • Accurate Time-Keeping: The MCP79410T-I/ST provides complete clock calendar functionality, including seconds, minutes, hours, day, date, month, and year timing, with leap year compensation up to 2399.
  • Battery Backup: It includes an integrated battery backup input pin and onboard digital trimming/compensation to maintain accurate timekeeping, even during power loss events.
  • I2C Communication: Communication with the device is established via an I2C-bus interface, which supports 400 kHz I2C communication speeds, allowing for easy integration with most microcontrollers.
  • Programmable Alarms: Two programmable alarm clocks are available, enabling the user to set alarms on a variety of time scales, from seconds to weeks.
  • EEPROM Memory: The device features 64 bytes of battery-backed SRAM and 1 Kbit of EEPROM, providing additional memory for data storage that is protected during power-down scenarios.
  • Unique ID: An integrated unique ID is provided, which can be used for network node identification or other purposes requiring a unique serial number.
  • Temperature Range: The MCP79410T-I/ST operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide variety of environments.
  • Small Form Factor: Housed in a compact TSSOP-8 package, it is designed for space-constrained applications.

Applications:

The MCP79410T-I/ST is ideal for a range of applications, including:

  • Smart energy (e.g., smart meters)
  • Home appliances (e.g., ovens, refrigerators)
  • Automotive electronics
  • Handheld devices
  • Industrial systems
  • Consumer electronics

Overall, the MCP79410T-I/ST from Microchip Technology is a versatile and reliable choice for maintaining time in your projects, offering a wealth of features in a small package.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2778 $50.1116
54+ $1.8690 $100.9260
83+ $1.8106 $150.2798
115+ $1.7522 $201.5030
148+ $1.6938 $250.6824
198+ $1.5186 $300.6828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess