EN
  • EN
  • DE

M45PE20VP

Part No M45PE20VP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997415-M45PE20VP
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M45PE20VP CAD Model

Description

The M45PE20VP is a 2 Mbit (256K x 8) Serial Paged Flash Memory, with advanced write protection mechanisms, manufactured by STMicroelectronics. The M45PE20VP is accessed by a high-speed SPI-compatible bus, and it is specifically designed for high-speed and high-density applications which require low power nonvolatile data storage.

Key Features

  • Memory Size: 2 Mbit of Flash memory, organized as 256K x 8 bits, providing ample storage for firmware and parameter storage in a variety of applications.
  • High-Speed Interface: The device supports Serial Peripheral Interface (SPI) with up to 75 MHz frequency for fast data transfer.
  • Supply Voltage: It operates on a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Page Write Buffer: The memory offers a page write buffer of 256 bytes, allowing efficient programming for both small and large data updates.
  • Write Protect: Advanced write protection mechanisms include a hardware Write Protect pin and Write Disable instructions for both hardware and software data protection.
  • Endurance: High cycling endurance with typical 100,000 write cycles per sector, ensuring reliability and longevity of the stored data.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing long-term data integrity.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to 85°C, making it robust and reliable in extreme conditions.

Applications

The M45PE20VP is ideal for a wide range of applications, including but not limited to:

  • Embedded microcontroller storage
  • Boot code storage in PCs, DSL routers, and other computer peripherals
  • Parameter storage for industrial applications
  • Smart cards and identification systems
  • Consumer electronics

With its robust design and advanced features, the STMicroelectronics M45PE20VP Serial Flash Memory is an excellent choice for designers looking for a reliable and efficient nonvolatile memory solution.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess