EN
  • EN
  • DE

TS87C58X2-MIB

Part No TS87C58X2-MIB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit CMOS Microcontroller 16/32 Kbytes ROM/OTP | IC MCU 8BIT 32KB OTP 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 256 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TS87C58X2
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1274534-TS87C58X2-MIB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS87C58X2-MIB CAD Model

Description

Microchip Technology TS87C58X2-MIB Product Overview

The TS87C58X2-MIB is a robust, high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer an optimal solution for a wide range of embedded applications. This product is part of the MCS-51 family of microcontrollers which are renowned for their reliability and versatility in various industries including automotive, industrial control, and consumer electronics.

Key Features

  • Enhanced 8051 Architecture: The TS87C58X2-MIB is based on an enhanced 8051 architecture, which provides a higher level of performance compared to standard 8051 MCUs. This includes an extended instruction set that allows for more efficient code execution and reduced overall power consumption.
  • On-Chip Memory: Equipped with a generous amount of on-chip memory, this MCU includes 32KB of OTP (One-Time Programmable) ROM and 1KB of RAM, ensuring ample space for application code and data storage without the need for external memory components.
  • Digital Peripherals: A suite of digital peripherals complements the core functionality, including multiple 16-bit timers/counters, serial communication interfaces (UART/USART), and dedicated I/O ports for enhanced interfacing capabilities.
  • Low Power Consumption: The TS87C58X2-MIB has been engineered for low power operation, making it suitable for battery-powered and energy-sensitive applications. Various power-saving modes are available to minimize power usage during idle periods.
  • Wide Operating Voltage: This MCU operates across a wide voltage range, accommodating different power supply specifications and ensuring compatibility with a variety of other electronic components.
  • High Reliability: Microchip Technology's commitment to quality means that the TS87C58X2-MIB is designed for high reliability, with built-in features to withstand harsh environments and provide stable performance over its lifespan.

Applications

The TS87C58X2-MIB is suitable for a myriad of applications. Its robust feature set makes it an ideal choice for complex industrial control systems, automotive electronics that require reliable operation in extreme conditions, and consumer electronics where efficiency and compact design are valued. Additionally, its ease of integration and programmability make it a preferred choice for custom embedded solutions and IoT devices.

Overall, the Microchip Technology TS87C58X2-MIB is a versatile and dependable microcontroller that offers a balanced combination of performance, power efficiency, and reliability, making it a valuable component in any embedded system designer's toolkit.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess