EN
  • EN
  • DE

M36WOR5040T5ZAQFBGA

Part No M36WOR5040T5ZAQFBGA
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073822-M36WOR5040T5ZAQFBGA
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36WOR5040T5ZAQFBGA CAD Model

Description

The M36WOR5040T5ZAQFBGA is a state-of-the-art memory solution from STMicroelectronics, designed to cater to the advanced needs of modern electronic applications. This product is a testament to STMicroelectronics' commitment to providing high-performance, reliable, and versatile memory components for a wide array of industries.

The M36WOR5040T5ZAQFBGA belongs to the category of Multi-Chip Package (MCP) memories, which combines the power of NOR Flash memory and PSRAM (Pseudo Static RAM) in a single package. This integration allows for a compact footprint, reduced power consumption, and simplified design for system engineers, making it an ideal choice for mobile phones, digital cameras, and other portable devices that demand high memory capacity and speed in a constrained space.

With its advanced architecture, this product offers a seamless and efficient storage solution. The NOR Flash component provides fast read speeds and excellent reliability, making it suitable for storing critical firmware and boot code. On the other hand, the PSRAM offers the flexibility and ease of use associated with SRAM, while retaining the density and cost-effectiveness of DRAM, making it perfect for applications requiring quick access to a large working memory.

The M36WOR5040T5ZAQFBGA is housed in a BGA (Ball Grid Array) package, which ensures a robust physical connection to the printed circuit board (PCB) and excellent thermal characteristics. BGA packaging is known for its ability to support a higher number of interconnects with the PCB, as compared to other packaging types, thereby enabling better electrical performance and space-saving on the board.

STMicroelectronics has equipped the M36WOR5040T5ZAQFBGA with features such as low power consumption in standby mode, which is crucial for battery-powered devices. Furthermore, the product is designed to operate over a wide range of temperatures, ensuring reliability and performance even under extreme conditions.

In summary, the M36WOR5040T5ZAQFBGA from STMicroelectronics is a sophisticated memory solution that combines speed, capacity, and power efficiency, all encapsulated in a compact BGA package. It is an excellent choice for designers looking to enhance the performance and reliability of their systems without compromising on space or power efficiency.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess