EN
  • EN
  • DE

M36L0T7050T1ZAQF

Part No M36L0T7050T1ZAQF
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829210-M36L0T7050T1ZAQF
Ultra Librarian 3D Model Ultra Librarian M36L0T7050T1ZAQF CAD Model

Description

STMicroelectronics M36L0T7050T1ZAQF Flash Memory

The M36L0T7050T1ZAQF is a high-performance, low-power flash memory product from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This memory device is part of STMicroelectronics' M36 series, which is renowned for its reliability and efficiency in data storage solutions.

This specific model offers a substantial storage capacity, making it ideal for use in a variety of devices such as smartphones, digital cameras, and other portable electronics that require a significant amount of non-volatile memory. The M36L0T7050T1ZAQF is designed to provide a stable and secure means of data retention even when power is removed, ensuring that user data remains safe and accessible.

Key features of the M36L0T7050T1ZAQF include:

  • Storage Capacity: The device boasts a significant amount of flash memory, suitable for applications that require ample storage space for firmware, user data, or multimedia content.
  • Speed: It offers fast read and write speeds, which is essential for applications where quick access to data is critical, such as in booting operating systems or streaming media.
  • Low Power Consumption: The memory chip is optimized for low power consumption, making it an excellent choice for battery-powered devices where energy efficiency is paramount.
  • Endurance and Reliability: Engineered for high endurance and reliability, the M36L0T7050T1ZAQF can withstand a large number of program/erase cycles and is built to retain data for extended periods.
  • Compatibility: The memory device is compatible with a wide range of microcontrollers and processors, allowing for easy integration into various electronic systems.

Overall, the M36L0T7050T1ZAQF from STMicroelectronics is a versatile and durable flash memory chip that offers the performance and reliability expected from a leading semiconductor manufacturer. Whether deployed in consumer electronics, automotive applications, or industrial systems, this memory solution is designed to deliver consistent performance and support the complex needs of modern technology.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess