EN
  • EN
  • DE

M36C0W5030T0ZSPE

Part No M36C0W5030T0ZSPE
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306089-M36C0W5030T0ZSPE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36C0W5030T0ZSPE CAD Model

Description

The M36C0W5030T0ZSPE is a sophisticated memory solution from the renowned manufacturer STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This product is part of STMicroelectronics' Multi-Purpose Flash (MPF) range, which is known for its high reliability and performance. The device integrates a combination of NOR Flash memory and EEPROM, providing the flexibility and efficiency required in today's complex designs.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity, ensuring ample storage for both code and data. This makes it an ideal choice for a wide array of applications, from automotive systems to industrial controllers.
  • Dual Interface: It features a dual-interface, including both I2C and SPI, which allows for versatile connectivity options and easy integration into various system architectures.
  • High-Speed Performance: With its advanced design, the M36C0W5030T0ZSPE ensures high-speed read and write operations, which is crucial for applications that require fast data access and real-time performance.
  • Robust Data Retention: The product is engineered to provide long-term data retention, even under harsh environmental conditions, which is essential for mission-critical applications where data integrity is paramount.
  • Low Power Consumption: STMicroelectronics has optimized this device for low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is a key consideration.

Applications

The M36C0W5030T0ZSPE is versatile and can be used in a variety of sectors. Its robustness and high-speed capabilities make it an excellent choice for automotive applications, including engine control units and infotainment systems. It is also well-suited for industrial applications, such as factory automation and process control, where reliable and durable memory storage is necessary. Additionally, its low power consumption makes it ideal for portable devices and consumer electronics where battery life is critical.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The M36C0W5030T0ZSPE is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the industry and provides a trusted solution for embedded memory needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess