Introducing the M35PE20VMN6TP Flash Memory by STMicroelectronics
The M35PE20VMN6TP is a cutting-edge, high-speed serial Flash memory device produced by the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to deliver the perfect blend of performance, reliability, and versatility, making it an ideal storage solution for a wide range of applications in the modern electronics industry.
Key Features:
- Memory Size: This device boasts a substantial memory capacity of 2 Mbit, which is ample for storing firmware, boot code, or other critical data in embedded systems.
- Interface: It utilizes a Serial Peripheral Interface (SPI), ensuring high-speed data transfer that is essential for applications requiring quick access to stored information.
- Performance: With clock speeds reaching up to 75 MHz for Standard SPI and 108 MHz for Dual SPI, the M35PE20VMN6TP offers exceptional read speeds, greatly enhancing system performance.
- Supply Voltage: Operating at a power supply voltage range of 2.7V to 3.6V, this memory device is optimized for low-power consumption, which is critical for portable and battery-operated devices.
- Package: The device comes in a compact 8-pin SO N package, which not only saves valuable board space but also ensures ease of integration into a variety of design layouts.
- Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, making it robust and reliable in harsh environmental conditions.
Applications:
The M35PE20VMN6TP is versatile and can be used across various sectors including, but not limited to:
- Consumer Electronics
- Industrial Automation
- Telecommunications
- Automotive Systems
- Internet of Things (IoT) Devices
STMicroelectronics' commitment to quality ensures that the M35PE20VMN6TP is not only a high-performance component but also offers the reliability that designers and engineers need when creating products for today's and tomorrow's technologies.
Whether you are designing a complex digital system or simply need a reliable storage solution, the M35PE20VMN6TP from STMicroelectronics is a choice that promises to deliver both efficiency and durability.