EN
  • EN
  • DE

M29W400DT70N6

Part No M29W400DT70N6
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 4 Mbit (512Kb x8 or 256Kb x16, Boot Block) 3V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSOP48
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715087-M29W400DT70N6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W400DT70N6 CAD Model

Description

STMicroelectronics M29W400DT70N6 Flash Memory

The M29W400DT70N6 is a high-performance 4 Mbit (4,194,304 bits) Flash memory device from STMicroelectronics, renowned for its reliability and versatility. This non-volatile memory product is designed to meet the rigorous demands of a wide array of applications, ranging from embedded systems to telecommunications, and industrial devices.

Key Features

  • Memory Capacity: The device boasts a 4 Mbit memory size, organized as 512Kb x 8 bits or 256Kb x 16 bits, which offers ample storage for boot code, firmware, and data storage.
  • Access Time: With an impressive access time of 70ns, the M29W400DT70N6 ensures swift read operations, contributing to the overall performance of the systems it is integrated into.
  • Versatile Memory Organization: This Flash memory can be accessed in byte (8-bit) or word (16-bit) mode, providing flexibility in interfacing with different types of microcontrollers or processors.
  • Programming and Erasure: The device features a sector erase architecture, which allows system designers to erase and program specific sections of the memory without affecting the entire array, thereby optimizing memory management and reducing downtime.
  • Low Power Consumption: Designed with power efficiency in mind, the M29W400DT70N6 operates with a low power consumption, making it suitable for battery-powered devices.
  • Extended Temperature Range: It operates within an extended temperature range, ensuring reliable performance in various environmental conditions.
  • Package Type: The M29W400DT70N6 comes in a TSOP48 (Type I) package, which is conducive to PCB space saving and is widely used in industry standard applications.

Applications

The M29W400DT70N6 is an ideal choice for applications that require robust, non-volatile memory storage. Its fast access time and reliability make it suitable for use in:

  • Embedded systems
  • Boot code storage
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

STMicroelectronics' commitment to quality ensures that the M29W400DT70N6 Flash memory device is a dependable solution for designers looking to enhance the storage capabilities of their applications with minimum power consumption and maximum reliability.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9741 $59.4820
48+ $2.4404 $117.1392
74+ $2.3641 $174.9434
101+ $2.2878 $231.0678
131+ $2.2116 $289.7196
175+ $1.9828 $346.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess