EN
  • EN
  • DE

M29W640GT-70ZA6

Part No M29W640GT-70ZA6
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0922+/1
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711011-M29W640GT-70ZA6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W640GT-70ZA6 CAD Model

Description

STMicroelectronics M29W640GT-70ZA6 Flash Memory

The M29W640GT-70ZA6 is a high-performance 64Mbit (64Mb) Flash memory device manufactured by STMicroelectronics, one of the global leaders in semiconductor solutions. This memory module combines the flexibility of NOR Flash memory with the efficiency and speed required for today's high-end electronic applications.

Key Features

  • Memory Size: 64Mb, organized as 8M x8 or 4M x16, selectable via a command.
  • Speed: Access times as fast as 70ns, enabling high-speed read operations which are crucial for performance-critical applications.
  • Versatility: The device supports both Byte and Word mode operations, making it adaptable to various data bus widths and allowing for easy integration into different system architectures.
  • Supply Voltage: Operates within a range of 2.7V to 3.6V, suitable for low-power applications and ensuring compatibility with a wide range of electronic products.
  • Temperature Range: Designed to operate within the industrial temperature range, making it reliable in extreme conditions.
  • Programming: Offers fast programming and erase times, with a typical chip erase time of 5 seconds and a word programming time of 10µs.
  • Endurance: Guarantees a minimum of 100,000 program/erase cycles, ensuring a long operational life for applications that require frequent data updates.
  • Data Retention: Provides data retention for a minimum of 20 years, offering a durable storage solution.

Applications

The M29W640GT-70ZA6 is ideal for a wide range of applications that require robust, reliable, and fast non-volatile memory. It is commonly used in:

  • Telecommunications equipment
  • Automotive electronics
  • Embedded systems
  • Industrial control systems
  • Networking hardware
  • Consumer electronics

With its combination of speed, reliability, and flexibility, the M29W640GT-70ZA6 from STMicroelectronics is an excellent choice for designers and engineers looking to incorporate a dependable Flash memory solution into their products.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess