EN
  • EN
  • DE

M29W320ET70ZS6L

Part No M29W320ET70ZS6L
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073613-M29W320ET70ZS6L
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W320ET70ZS6L CAD Model

Description

STMicroelectronics M29W320ET70ZS6L Flash Memory

The M29W320ET70ZS6L is a high-speed, 32-megabit (Mb) non-volatile flash memory module manufactured by STMicroelectronics. This device is part of the M29 family and is designed to deliver reliable storage solutions for a broad range of applications, including embedded systems, automotive electronics, telecommunications, and industrial devices.

Key Features:

  • Memory Size: The device boasts a total storage capacity of 32Mb, organized as 4M x 8 bits or 2M x 16 bits, which can be accessed in word or byte mode respectively.
  • Speed: It provides a fast access time, with a speed grade of 70ns, ensuring quick read operations for time-sensitive applications.
  • Supply Voltage: The memory operates over a wide range of supply voltages, from 2.7V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: The device is designed to work in extreme conditions, with an operational temperature range from -40°C to +85°C.
  • Programming: It supports standard and buffered enhanced factory programming (EFP) algorithms, which allow for efficient programming of the memory array.
  • Security: The M29W320ET70ZS6L includes security features such as block protection and a hardware lock to prevent accidental program or erase operations in specific memory blocks.
  • Compatibility: This device is designed for high compatibility with JEDEC standards, ensuring ease of integration into existing systems.

Applications:

The versatile nature of the M29W320ET70ZS6L makes it ideal for a wide array of applications. Its robustness and reliability are particularly beneficial in sectors where data integrity and endurance are paramount. The flash memory can be used in:

  • Automotive control units
  • Boot code storage in telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Medical devices

In conclusion, the M29W320ET70ZS6L from STMicroelectronics represents a solid choice for designers seeking a dependable and flexible flash memory solution. Its combination of speed, capacity, and durability, along with its adherence to industry standards, makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess