EN
  • EN
  • DE

M29W320ET70ZE6L

Part No M29W320ET70ZE6L
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016659-M29W320ET70ZE6L
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W320ET70ZE6L CAD Model

Description

The M29W320ET70ZE6L is a 32-megabit (Mb) non-volatile flash memory module from STMicroelectronics, engineered to deliver high-speed data storage and retrieval. This robust memory chip is designed to meet the rigorous demands of a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Memory Capacity: The device boasts a large storage capacity of 32Mb, organized as 2M x16, which is ideal for applications requiring ample storage space for firmware, parameter settings, or data logging.
  • High Performance: With a fast access time of 70ns, the M29W320ET70ZE6L ensures swift read operations, enabling efficient system performance and quick boot times.
  • Flexible Sector Architecture: The memory is divided into uniform 64-Kb sectors, providing flexibility for data management and simplifying firmware updates and data storage.
  • Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Programming and Erasing: The chip supports fast programming and sector erase operations, allowing for efficient updates and data management.
  • Extended Temperature Range: It operates over an extended temperature range from -40°C to +85°C, ensuring reliability under harsh environmental conditions.
  • Package: The M29W320ET70ZE6L is available in a 48-pin TSOP (Thin Small Outline Package), which is suitable for space-constrained applications.

Applications

The versatility of the M29W320ET70ZE6L makes it suitable for a variety of applications, including:

  • Automotive systems requiring high reliability and extended temperature ranges
  • Industrial control systems for process monitoring and control
  • Telecommunication infrastructure for firmware storage
  • Consumer electronics that require robust data storage solutions

In conclusion, the STMicroelectronics M29W320ET70ZE6L flash memory is a high-performance, reliable storage solution that offers a combination of speed, capacity, and durability for sophisticated electronic systems. Its advanced features and flexible design make it a top choice for engineers and designers seeking a memory component that can withstand the demands of today's complex applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess