STMicroelectronics M29W320DB70NG Flash Memory
The M29W320DB70NG is a high-speed, 32 Mbit non-volatile flash memory module developed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This memory device is designed to provide flexible and reliable storage solutions for a wide array of applications, ranging from automotive and industrial systems to consumer electronics and telecommunications. Its robust design and performance characteristics make it an ideal choice for applications requiring fast access times and high data integrity.
Key Features
- Memory Capacity: The device boasts a storage capacity of 32 Mbits, organized as 2M x16 bits, which is suitable for storing boot code, operating systems, and application code in embedded systems.
- Access Time: With an access time of 70ns, it allows for rapid read operations, which is critical for systems where quick data retrieval is essential.
- Supply Voltage: It operates at a supply voltage of 2.7V to 3.6V, which is in line with the requirements of most modern electronic devices, ensuring energy efficiency and compatibility.
- Programming Time: The memory module offers fast programming times, which is advantageous when updating firmware or when quick data storage is needed.
- Temperature Range: The M29W320DB70NG is designed to operate over an extended temperature range, making it suitable for harsh environments and outdoor applications.
Advanced Technology
STMicroelectronics has integrated advanced technological features into the M29W320DB70NG to ensure optimal performance and reliability. The memory module supports a uniform block architecture and utilizes a single power supply for read, program, and erase operations, simplifying system design. Additionally, it offers status register bits and a program/erase controller, which contribute to easier device management and status monitoring during operation.
Applications
With its combination of speed, capacity, and robustness, the M29W320DB70NG is well-suited for a variety of applications. These include, but are not limited to, automotive control units, industrial control systems, networking equipment, and consumer electronics that require high-density, reliable flash storage. Its fast access times and programming capabilities make it particularly useful in scenarios where system updates and data integrity are of paramount importance.
Overall, the M29W320DB70NG from STMicroelectronics represents a versatile and dependable flash memory solution that meets the demands of today's complex and varied electronic systems.