EN
  • EN
  • DE

LT1103CT7

Part No LT1103CT7
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description Offline Switching Regulator | IC OFFLINE SWIT CM HV TO2207
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Isolation Isolated
Supply Voltage 7V ~ 30V
Switching Frequency 20kHz ~ 200kHz
Power (W) 100W
Manufacturer Package TO-220-7 (Formed Leads)
Supplier Device Package TO-220-7
Mounting Style Through Hole
Family Part Number LT1103
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205029-LT1103CT7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1103CT7 CAD Model

Description

Linear Technology's LT1103CT7 Step-Up DC/DC Converter

The LT1103CT7 is a versatile and robust step-up DC/DC converter from Linear Technology, designed to meet a wide range of power supply requirements. This component is specifically engineered to convert low voltage inputs into higher voltage outputs, making it an ideal choice for applications that require a boost in voltage levels from a single power source.

Key Features:

  • Wide Input Voltage Range: The LT1103CT7 is capable of accepting input voltages from as low as 2V, making it suitable for use with a variety of low voltage sources, including single-cell batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage to their desired level, ensuring compatibility with a broad range of devices and requirements.
  • High Efficiency: This converter boasts high efficiency, which is critical for battery-powered applications where energy conservation is paramount.
  • Low Quiescent Current: The quiescent current is minimal, further enhancing the efficiency of the device and prolonging battery life in portable applications.
  • Integrated Functions: The LT1103CT7 includes an oscillator, control circuitry, power switch, and other features that simplify design and reduce external component count.

Applications:

The LT1103CT7 is widely used in various applications that require voltage step-up conversion. It is particularly useful in:

  • Portable electronic devices
  • Battery-powered equipment
  • Memory backup systems
  • Medical devices
  • Telecommunications

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1103CT7 is no exception. It is built to high standards, ensuring reliable performance in even the most demanding environments. The device is packaged in a TO-220-7 form factor, providing a robust and heat-resistant housing that is suitable for various installation requirements.

Overall, the LT1103CT7 is a high-performance solution for designers looking to efficiently boost voltage levels in their electronic projects. Its combination of flexibility, efficiency, and reliability makes it a go-to choice for engineers across industries.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess