EN
  • EN
  • DE

M29F800AT-90N1

Part No M29F800AT-90N1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073597-M29F800AT-90N1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F800AT-90N1 CAD Model

Description

STMicroelectronics M29F800AT-90N1 Flash Memory

The M29F800AT-90N1 is a high-speed 8 Megabit (Mb) Flash memory device from STMicroelectronics, designed to provide a flexible and efficient storage solution for a wide range of electronic applications. This non-volatile memory component, with its 90 nanoseconds (ns) access time, is ideal for systems that require fast read operations and reliable data retention.

Key Features

  • Memory Capacity: The device offers a storage capacity of 8 Mbit, organized as 1M x 8 bits or 512K x 16 bits, allowing for flexible data storage options and easy integration into various system architectures.
  • High-Speed Access: With an access time of 90 ns, the M29F800AT-90N1 ensures swift read operations, making it suitable for high-performance computing systems and applications with stringent speed requirements.
  • Boot Block Architecture: The memory is divided into a boot block, parameter blocks, and main blocks, providing enhanced data protection and reliability during application firmware updates or system boot processes.
  • Programming and Erasure: The device supports byte and word programming, enabling precise data manipulation. It also features uniform block erasure, which simplifies the erasure process and reduces programming time.
  • Low Power Consumption: Designed for energy efficiency, the M29F800AT-90N1 operates with a low power consumption, making it suitable for battery-powered devices and applications where power saving is critical.

Applications

With its robust design and fast access times, the M29F800AT-90N1 is perfect for a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunications equipment
  • Personal computers and servers
  • Industrial control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M29F800AT-90N1 is no exception. This Flash memory device is manufactured using high-quality materials and advanced production processes, ensuring reliable performance and longevity in a broad range of operating conditions.

Whether you are developing advanced automotive systems or designing the next generation of embedded devices, the M29F800AT-90N1 offers the storage capacity, speed, and reliability you need to create innovative solutions and products.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess