Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 121401-EN596
Ultra Librarian 3D Model Ultra Librarian EN596 CAD Model

Description

EN596 Electronic Component

Designed for efficient and reliable performance, the EN596 is the perfect choice for complex electronic projects. Its advanced features provide superior functionality even in demanding environments.

  • Applications:
    • Embedded Systems
    • Automated Control Units
    • Telecommunication Devices
  • Features and Benefits:
    • Enhanced thermal stability
    • Optimal signal integrity
    • High-speed operation
  • Additional Details:
    • Supports extended temperature ranges
    • Available in various configurations

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 11A 250V
Need more? Email Us
ECAD model for D3V-11G4-1C24-K
Omron
SWITCH SNP ACT SPST-NO 0.1A 125V
Need more? Email Us
ECAD model for D3V-014-3C3-T-K
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Need more? Email Us
ECAD model for D3V-16G2M-1C25-K
Omron
SWITCH SNAP ACT SPST-NO 11A 250V
Need more? Email Us
ECAD model for D3V-11G5M-3C24-K
Omron
SWITCH SNP ACT SPST-NO 0.1A 125V
Need more? Email Us
ECAD model for D2HW-BR203M
Omron
SWITCH SNAP ACT SPST-NO 16A 250V
Need more? Email Us
ECAD model for D3V-16G4M-3C25-K
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us
ECAD model for V-10G5-1C5-K
Omron
SWITCH SNAP ACT SPST-NC 16A 250V
Need more? Email Us
ECAD model for D3V-16G4M-2C25-K
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
ECAD model for VX-014-1C23

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention