EN
  • EN
  • DE

M29F040B90N1T

Part No M29F040B90N1T
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Case / Package TSOP
Data Bus Width 8 b
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 512 kB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1156949-M29F040B90N1T
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F040B90N1T CAD Model

Description

Overview of Product M29F040B90N1T from STMicroelectronics

The M29F040B90N1T is a high-speed 4 Mbit Flash memory device produced by STMicroelectronics, a global leader in semiconductor solutions. Designed with performance and reliability in mind, this non-volatile memory chip is an ideal storage solution for a wide range of applications that require fast access times and a dependable data retention capability.

Key Features

  • Memory Size: The device offers a storage capacity of 4 Mbit (512K x 8), providing ample space for firmware storage, code shadowing, and data storage in embedded systems.
  • Access Time: With an impressive access time of 90 ns, the M29F040B90N1T ensures quick data retrieval, which is crucial for applications that demand high-speed performance.
  • Programming Voltage: The device operates with a programming voltage of 12V, ensuring compatibility with a broad range of systems and power supplies.
  • Single Supply Voltage: It operates on a single supply voltage ranging from 4.5V to 5.5V, making it suitable for use in systems with standard power requirements.
  • Temperature Range: The M29F040B90N1T is designed to operate within a temperature range of 0°C to +70°C, ensuring reliability across various environmental conditions.
  • Package: This device comes in a TSOP32 (Thin Small Outline Package) form factor, which is conducive to space-saving on printed circuit boards.

Applications

The M29F040B90N1T is versatile and can be utilized in a multitude of applications, including but not limited to:

  • Embedded controllers
  • Telecommunication devices
  • Automotive systems
  • Industrial control systems
  • Consumer electronics

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The M29F040B90N1T Flash memory is no exception and is backed by the company's rigorous testing and validation processes. Additionally, STMicroelectronics provides comprehensive technical support and documentation, ensuring that designers and engineers can integrate this memory device seamlessly into their products.

With its robust feature set and reliable performance, the M29F040B90N1T from STMicroelectronics represents a superior choice for system designers looking to incorporate a high-speed, durable Flash memory solution into their electronic designs.

You May Also Be Interested in

Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to €2.6625
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to €0.0625
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to €0.8694
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to €29.8604
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to €1.5975
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to €5.3933
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to €0.3091

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €4.4800 €53.7595
29+ €3.6758 €106.5996
45+ €3.5608 €160.2345
62+ €3.4456 €213.6268
80+ €3.3314 €266.5142
107+ €2.9870 €319.6095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess