EN
  • EN
  • DE

M28F256-12B1

Part No M28F256-12B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019904-M28F256-12B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28F256-12B1 CAD Model

Description

The M28F256-12B1 is a high-speed, 256 Kbit (32K x 8) parallel flash memory component designed and manufactured by STMicroelectronics. This device is part of a larger family of flash memory products that are known for their reliability, performance, and flexibility in a variety of computing and embedded systems applications.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Access Time: 120 ns
  • Voltage Range: 4.5V to 5.5V
  • Programming Voltage: 12V
  • Endurance: Minimum 10,000 Write/Erase Cycles
  • Data Retention: 20 years
  • Temperature Range: -40°C to +85°C
  • Package: PLCC32

Performance and Reliability

The M28F256-12B1 offers fast access times, making it suitable for applications that require quick read operations. With its robust endurance of 10,000 write/erase cycles and a data retention period of 20 years, it provides a reliable solution for data storage needs. The device operates over a wide temperature range, ensuring functionality under various environmental conditions.

Applications

This flash memory is ideal for a wide range of applications, including but not limited to:

  • Embedded control systems
  • Boot code storage in computers and servers
  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems

Programming and Erasure

The M28F256-12B1 is designed for easy programming and erasure. It requires a 12V programming voltage and supports standard programming algorithms, which facilitates integration into existing systems. The parallel interface ensures compatibility with a wide range of microcontrollers and processors.

Conclusion

STMicroelectronics' M28F256-12B1 flash memory provides a compact, high-speed, and durable storage solution for applications that demand robust data integrity and retention. Its ease of use, combined with the support and reliability offered by STMicroelectronics, makes it a preferred choice for designers and engineers looking to integrate flash memory into their systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess