EN
  • EN
  • DE

M27W512-100N6

Part No M27W512-100N6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 512KBIT 100NS 28TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 100ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSOP
Win Source Part Number 072808-M27W512-100N6
Ultra Librarian 3D Model Ultra Librarian M27W512-100N6 CAD Model

Description

STMicroelectronics M27W512-100N6 Overview

The M27W512-100N6 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed for applications that require reliable and durable non-volatile memory storage. The M27W512-100N6 is a versatile memory component suitable for a wide range of applications, including firmware storage, device configuration, and boot code storage in various electronic systems.

Key Features

  • Memory Size: 512 Kbits, organized as 64K x8, providing ample space for user applications.
  • Access Time: Offers a fast access time of 100 ns, enabling quick read operations which is crucial for performance-critical applications.
  • Programming Voltage: 12.75V ± 0.25V, ensuring reliable programming of the memory cells.
  • Single 5V Supply: Operates on a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Package: Available in a PDIP32 (Plastic Dual In-line Package) that is easy to handle and compatible with standard board assembly processes.

Performance and Reliability

The M27W512-100N6 is designed for high reliability and endurance. It features a data retention period of 20 years and a programming endurance of at least 10,000 cycles. These characteristics make it an ideal choice for applications that require a stable and long-lasting memory solution.

Applications

This EPROM chip is used in a variety of applications, including:

  • Telecommunication devices
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Environmental Compliance

The M27W512-100N6 complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, making it an environmentally responsible choice for manufacturers looking to reduce their ecological footprint.

Conclusion

STMicroelectronics' M27W512-100N6 EPROM combines a robust feature set with high-speed performance, making it a reliable and efficient choice for designers and engineers who require a dependable non-volatile memory solution. Its industry-standard packaging and compliance with environmental regulations make it an adaptable and sustainable option for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5107 $60.2568
57+ $2.0601 $117.4257
87+ $1.9958 $173.6346
120+ $1.9313 $231.7560
155+ $1.8669 $289.3695
208+ $1.6738 $348.1504
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess