EN
  • EN
  • DE

HCPL4503SDVM

Part No HCPL4503SDVM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 8SMD / Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Manufacturer onsemi
Packaging Reel - TR
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 19% @ 16mA
Current Transfer Ratio (Max) 50% @ 16mA
Turn On / Turn Off Time (Typ) 250ns, 260ns
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 20V
Current - Output / Channel 8mA
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 25 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Surface Mount
Case / Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Base Product Number HCPL4503
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number HCPL4503SDVMDKR,HCPL4503SDVMTR,HCPL4503SDVMCT
Standard Package 1,000
Win Source Part Number 1331797-HCPL4503SDVM
Ultra Librarian 3D Model Ultra Librarian HCPL4503SDVM CAD Model

Description

ON Semiconductor HCPL4503SDVM Optocoupler

The HCPL4503SDVM is a high-speed optocoupler from ON Semiconductor, designed to offer reliable signal isolation in a variety of electronic applications. This product is part of the HCPL-4503 series, which is well-regarded for its robust performance in isolating electrical signals and minimizing distortion. The HCPL4503SDVM is particularly suitable for situations where high data rate transmission is required, while maintaining electrical isolation between input and output.

Key Features

  • High Isolation Voltage: This optocoupler provides an excellent isolation voltage of 5,000 Vrms, ensuring that the input and output circuits remain electrically isolated, thus protecting sensitive components and users from high voltage transients.
  • High-Speed Signal Transfer: With the capability to transfer signals at high speeds, the HCPL4503SDVM is ideal for applications that require rapid data transmission without sacrificing signal integrity.
  • Low Input Current: It operates with a low input current, making it energy-efficient and suitable for low-power applications.
  • CMR (Common Mode Rejection): The device features a high common mode rejection rate, which helps in reducing the risk of signal errors due to noise or potential differences between grounds.
  • Wide Operating Temperature Range: It can function effectively across a broad temperature range, making it versatile for use in different environmental conditions.

Applications

  • Digital logic ground isolation
  • Microprocessor system interfaces
  • Line receivers
  • Power supply regulators
  • Switching power supplies

The HCPL4503SDVM comes in a compact 8-pin DIP package, which is easy to integrate into a variety of circuit designs. Its small footprint makes it an excellent choice for space-constrained applications. ON Semiconductor's commitment to quality ensures that the HCPL4503SDVM optocoupler meets the stringent requirements for industrial and commercial use, providing a reliable solution for electrical isolation needs.

Overall, the HCPL4503SDVM from ON Semiconductor is a versatile and reliable component that offers high-speed data transmission, excellent isolation, and low power consumption, making it an ideal choice for designers looking to enhance safety and performance in their electronic systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess