Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 3.1V
Voltage Input MAX 32V
Voltage - Output 1 2.5 ~ 13 V
Voltage - Output 2 1.2 ~ 12 V
Current - Output (Maximum) 440mA, 300mA
Voltage - Isolation 725V
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 45-BBGA Module
Size 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Manufacturer Package 45-BGA (11.25x9)
Manufacturer Homepage www.linear.com
Win Source Part Number 754479-LTM8048EY#PBF
Family Name LTM8048
Introduction Date November 02, 2011
ECCN EAR99
Country of Origin Malaysia, Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8048EY#PBF CAD Model

Description

Product Overview: LTM8048EY#PBF

The LTM8048EY#PBF is a high-performance, µModule (micro-module) DC/DC converter from Linear Technology, designed to offer efficient power conversion with a compact footprint. This versatile power management component is ideal for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • Adjustable Output Voltage: The LTM8048EY#PBF allows for an adjustable output voltage range, providing design flexibility to meet various application needs.
  • Integrated Components: This µModule converter integrates the inductor, power switches, and all supporting components within a single package, simplifying design and reducing external component count.
  • High Efficiency: Designed to maximize power conversion efficiency, this product minimizes energy loss, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating fluctuating power supplies and battery-operated devices.
  • Thermal Management: The LTM8048EY#PBF features advanced thermal design, ensuring reliable operation even under high power or high ambient temperature conditions.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the safety and longevity of both the power module and the system it powers.

Applications

The versatile nature of the LTM8048EY#PBF makes it an excellent choice for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial control and automation systems
  • Automotive electronics
  • Portable and battery-powered equipment

Product Specifications

The LTM8048EY#PBF is offered in a robust, surface-mount BGA package, ensuring ease of integration into PCB designs. Its performance specifications and quality are backed by Linear Technology's reputation for high-reliability power solutions.

Conclusion

With its comprehensive features and robust design, the LTM8048EY#PBF from Linear Technology stands out as a powerful and reliable solution for complex power management requirements. Its integration of multiple components into a single package not only saves space but also reduces time-to-market for designers looking to create efficient, high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
XP Power
DC/DC CONVERTER 12V 10W / Module DC-DC 12VIN 1-OUT 12V 0.833A 10W 7-Pin DIP Module
Lowest to $41.2089
ECAD model for JCJ1012S12
Bel Power Solutions
Need more? Email Us
ECAD model for QM48T14120-NAB0GQ
Bel Power Solutions
DC/DC CONVERT 12V 14A
Need more? Email Us
ECAD model for QM48T14120-PAA0
Bel Power Solutions
DC DC CONVERTER 5V 200W
Lowest to $91.9568
ECAD model for QME48T40050-NGB0G
GE Critical Power
CONVERTER DC/DC 2.5V 50W OUT T/H
Need more? Email Us
ECAD model for QW020A0G1
ABB Embedded Power
DC DC CONVERTER 2.5V 88W
Need more? Email Us
ECAD model for QRW035A0G41
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Texas Instruments
IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Lowest to $36.8836
ECAD model for DCV010505P-U/700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2215 $62.4430
4+ $25.6176 $102.4704
7+ $24.8171 $173.7197
9+ $24.0165 $216.1485
11+ $23.2160 $255.3760
15+ $20.8143 $312.2145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,358 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention