EN
  • EN
  • DE

BTB12-600BWRG

Part No BTB12-600BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038542-BTB12-600BWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB12-600BWRG CAD Model

Description

The BTB12-600BWRG is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with a current capability of up to 12A. This robust semiconductor device is well-suited for a wide range of applications, including home appliances, office machines, and industrial automation systems where efficient AC power control is required.

Key Features

  • Current Rating: The device can handle continuous on-state currents up to 12A, making it suitable for moderate to high-power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM/VRRM) of 600V, the BTB12-600BWRG is capable of withstanding high voltage spikes, providing reliable performance in demanding situations.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures the triac can be easily controlled by a microcontroller or other low-power gate signal sources.
  • High Commutation: The device is designed for high commutation performance, making it suitable for applications where the AC load is frequently switched.
  • Insulated Package: The BTB12-600BWRG comes in an insulated package, providing safety by ensuring no electrical contact with the heat sink at a specified voltage.

Applications

The versatility of the BTB12-600BWRG allows it to be used in various applications. It is ideal for controlling the power of electric motors, lighting systems, and heating elements. Its ability to switch AC loads efficiently makes it a common choice for speed controllers, light dimmers, and temperature regulation systems. The device is also frequently used in soft start circuits and energy-saving devices.

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the BTB12-600BWRG is no exception. It is designed to offer long-term reliability and consistent performance, ensuring that your applications run smoothly. The triac's robust design also means it can withstand transient over-voltage conditions, contributing to the longevity of the device and the safety of the applications it powers.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6987 $52.4025
175+ $0.5733 $100.3275
275+ $0.5554 $152.7350
375+ $0.5375 $201.5625
485+ $0.5196 $252.0060
645+ $0.4658 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess