EN
  • EN
  • DE

PSD4256G6V-10UI

Part No PSD4256G6V-10UI
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 80LQFP / Programmable Peripherals IC 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Programmable Peripherals IC
Applications 8-Bit or 16-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number PSD4256
Standard Package 119 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 657314-PSD4256G6V-10UI
Ultra Librarian 3D Model Ultra Librarian PSD4256G6V-10UI CAD Model

Description

STMicroelectronics PSD4256G6V-10UI Flash Memory

The PSD4256G6V-10UI is a sophisticated flash memory device from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the rigorous demands of modern electronics, this product offers a robust storage solution for a wide range of applications, including industrial controls, automotive systems, and communication devices.

Key Features

  • High-Density Flash Memory: The PSD4256G6V-10UI boasts a large storage capacity, allowing for extensive code and data storage.
  • Speed and Efficiency: With a 70 ns access time, this memory device facilitates swift data retrieval, enhancing the performance of the systems it is integrated into.
  • Flexible Operating Voltage: It operates over a wide range of voltages, from 2.7V to 3.6V, providing versatility in different power environments.
  • Security: The device includes security features that help protect the stored data from unauthorized access, ensuring data integrity and confidentiality.
  • Endurance: The flash memory is designed for high endurance, withstanding the wear and tear of frequent read and write cycles over its lifetime.

Technical Specifications

The PSD4256G6V-10UI is characterized by its technical specifications that cater to advanced electronic systems. It is packaged in a 52-lead TSOP, which is suitable for surface-mount technology, minimizing the footprint on the circuit board. The device also supports a wide temperature range, making it reliable in various operating conditions.

Applications

Due to its high reliability and performance, the PSD4256G6V-10UI is ideal for use in embedded systems that require non-volatile memory. Its applications extend to automotive electronics, where long-term data retention and durability are critical, as well as in telecommunications equipment, where speed and data integrity are paramount.

STMicroelectronics' commitment to quality ensures that the PSD4256G6V-10UI flash memory device is a superior choice for engineers and designers looking for a dependable and high-performing storage solution. By incorporating this component into their designs, customers can expect an enhancement in the overall efficiency and reliability of their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess