EN
  • EN
  • DE

M27C2001-10FI

Part No M27C2001-10FI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026931-M27C2001-10FI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C2001-10FI CAD Model

Description

STMicroelectronics M27C2001-10FI EPROM Overview

The M27C2001-10FI is a high-speed 2 Mbit EPROM (Electrically Programmable Read-Only Memory) designed and manufactured by STMicroelectronics. This device is particularly well-suited for applications that require fast access times and a reliable non-volatile memory solution. With its broad operating temperature range and flexible features, the M27C2001-10FI serves a wide array of applications, from industrial control systems to sophisticated telecommunications equipment.

Key Features

  • Memory Capacity: The device boasts a 2 Mbit memory capacity, organized as 256K by 8 bits, which is ideal for storing boot code, firmware, and other critical data that must persist even when power is removed.
  • Access Time: It offers a fast access time of 100 ns, allowing quick data retrieval which is crucial for high-performance systems.
  • Programming Voltage: The M27C2001-10FI is designed to be programmed with a 12.5V electrical charge, which is a standard voltage for programming EPROM devices.
  • Package Type: This EPROM is available in a 32-lead Ceramic DIP (Dual In-line Package) which ensures robustness and durability for various environmental conditions.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications that may experience extreme temperature conditions.

Applications

The versatility of the M27C2001-10FI makes it a prime candidate for integration into a diverse set of applications. It is extensively used in:

  • Embedded systems for storing application code
  • Telecommunication devices where firmware needs to be non-volatile
  • Automotive electronics that require a dependable memory solution
  • Industrial control systems where reliability and data integrity are paramount
  • Consumer electronics that benefit from a stable firmware storage

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C2001-10FI is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance and longevity. Whether used in mission-critical industrial systems or consumer electronics, this EPROM provides the dependable non-volatile memory solution that designers and engineers rely on.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess