EN
  • EN
  • DE

MIC38C44BM

Part No MIC38C44BM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 50%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 111825-MIC38C44BM
Ultra Librarian 3D Model Ultra Librarian MIC38C44BM CAD Model

Description

The MIC38C44BM is a high-performance, BiCMOS current-mode Pulse Width Modulator (PWM) controller from Microchip Technology, designed to offer a low-cost solution for a wide range of power supply applications. Its versatility and robust feature set make it ideal for designing isolated converters, DC-DC converters, and AC-DC power supplies.

Key Features

  • High Performance: The BiCMOS design allows for lower power consumption and improved speed, providing efficient and reliable performance for demanding applications.
  • Current-Mode Operation: Ensures fast response to load changes and provides inherent pulse-by-pulse current limiting, which enhances the protection of the device and the power system.
  • Adjustable Frequency Control: With a range from 1kHz to 500kHz, this PWM controller can be tailored to specific application requirements, offering flexibility in the design phase.
  • Low Startup Current: The MIC38C44BM has a typical startup current of 500µA, which minimizes standby power consumption and is beneficial for energy-saving applications.
  • Under-Voltage Lockout (UVLO): Both startup and operational UVLO thresholds are included to ensure the controller operates only when the supply voltage is sufficient.
  • Trimmed Oscillator Discharge Current: This feature improves the accuracy of the duty cycle and frequency, leading to a more precise control over the power conversion process.
  • Soft-Start Functionality: Helps to mitigate inrush current during startup, contributing to the longevity of the product and the safety of the system.

Applications

The MIC38C44BM is suitable for a variety of applications, including:

  • Switching power supplies
  • DC/DC converters
  • Offline power converters
  • AC/DC power supplies for consumer, industrial, and telecom

Package and Availability

The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its industry-standard pinout makes it easy to integrate into existing designs or for use in new projects.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9246 $60.0990
155+ $0.7588 $117.6140
240+ $0.7350 $176.4000
325+ $0.7112 $231.1400
420+ $0.6876 $288.7920
565+ $0.6165 $348.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 943 pieces
In Stock: 472 pieces Factory Stock: 471 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess