STMicroelectronics M27256F1 EEPROM
The STMicroelectronics M27256F1 is a high-speed, 256 Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) module that offers a versatile storage solution for various applications. It is designed to retain data integrity over an extended period, making it an ideal choice for critical data storage in industrial, automotive, and consumer electronics.
Key Features
- Memory Size: 256 Kbit (32K x 8) provides ample space for firmware storage, configuration parameters, or small application code.
- Access Time: Fast access time ensures quick data retrieval, enhancing the performance of the system it is integrated into.
- Programming Voltage: Supports a wide range of programming voltages, allowing for flexibility in various circuit designs.
- Endurance: High endurance level with the ability to withstand a significant number of write cycles, ensuring the longevity of the device.
- Data Retention: Guaranteed data retention for an extended period, providing reliability for applications that require long-term data storage.
- Operating Temperature Range: Suitable for operation across a broad temperature range, making it viable for use in harsh environments.
Applications
The M27256F1 EEPROM is versatile and can be used in a wide array of applications, including:
- Industrial control systems
- Automotive electronics
- Personal computers and peripherals
- Telecommunication systems
- Medical equipment
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the M27256F1 EEPROM is no exception. It is manufactured to meet high standards, ensuring that it performs consistently under various conditions and throughout its lifespan.
Technical Support and Documentation
STMicroelectronics provides extensive technical support and comprehensive documentation for the M27256F1, including datasheets, application notes, and programming guides. This ensures that designers and engineers can easily integrate this EEPROM into their projects with the necessary technical resources at their disposal.
With its robust feature set, the M27256F1 from STMicroelectronics stands as an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.