STMicroelectronics M27128A-12F1 EPROM
The M27128A-12F1 is a high-speed 128 Kbit EPROM (Erasable Programmable Read-Only Memory) module from the renowned semiconductor manufacturer, STMicroelectronics. This memory chip is designed for applications that require fast data access and high reliability in data storage, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.
This EPROM features a 128 Kbit memory capacity, which is organized as 16,384 words by 8 bits, providing ample space for firmware storage or system configuration data. The '-12F1' suffix in the product name indicates a 120 ns access time, ensuring quick data retrieval, which is critical for high-performance systems.
The M27128A-12F1 is packaged in a 28-pin, 600 mil width, ceramic Flat Package (F1) that is not only robust but also provides excellent protection against environmental factors, contributing to the device's reliability and durability. The ceramic package also aids in heat dissipation, ensuring stable operation across a wide temperature range.
One of the key features of the M27128A-12F1 is its single 5V power supply operation, which simplifies power management in electronic systems and reduces power consumption. Additionally, the device supports a two-line control function, which enables the user to manage the chip enable (CE) and output enable (OE) signals for seamless integration into their system architecture.
EPROMs like the M27128A-12F1 are erasable and programmable, allowing users to write and erase data multiple times. This flexibility is achieved through exposure to ultraviolet light, which clears the stored data, making the device ready for reprogramming with new information. This feature is particularly useful for prototyping and testing, where code and data storage requirements frequently change.
In summary, the M27128A-12F1 from STMicroelectronics is a robust, reliable, and high-speed memory solution that provides designers with the flexibility and performance required for today's sophisticated electronic systems.