EN
  • EN
  • DE

M25PE80VP

Part No M25PE80VP
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036164-M25PE80VP
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M25PE80VP CAD Model

Description

STMicroelectronics M25PE80VP - Serial Flash Memory

The M25PE80VP is a high-speed 8 Mbit serial Flash memory device manufactured by STMicroelectronics. It is designed to meet the rigorous demands of high-performance applications, providing reliable data storage with fast read and write capabilities. This product is an ideal choice for a wide range of applications, including but not limited to, embedded systems, automotive electronics, and telecommunications infrastructure.

Key Features

  • Memory Size: 8 Mbit (1MB) of non-volatile Flash memory, providing ample storage for firmware, parameter settings, and small application code.
  • Interface: The device supports a Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and simple integration into a variety of system designs.
  • Performance: Fast read speeds of up to 75 MHz allow for quick access to data, making the M25PE80VP suitable for applications requiring rapid boot or frequent data retrieval.
  • Page Programming: Efficient page programming (256 bytes per page) enables fast write operations and efficient use of the memory space.
  • Supply Voltage: Operates on a supply voltage range of 2.7V to 3.6V, compatible with a wide array of low-power and standard-power applications.
  • Temperature Range: Designed to operate over an industrial temperature range, from -40°C to +85°C, ensuring reliability in harsh conditions.
  • Security: Features include write protection, hardware lock, and software protection mechanisms to secure critical data.
  • Packaging: Available in an 8-pin, 150 mil width, plastic SO8N package, making it suitable for compact PCB layouts.

Applications

The versatility of the M25PE80VP allows it to be used across various industries and applications. It is particularly well-suited for applications that require a small footprint, low power consumption, and high reliability, such as:

  • Portable electronic devices
  • Automotive control units
  • Industrial control systems
  • Medical equipment
  • Networking hardware

In conclusion, the M25PE80VP from STMicroelectronics is a robust and reliable serial Flash memory solution, offering high-speed performance and a range of features designed to meet the needs of advanced electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess