STMicroelectronics M25C02MN6 EEPROM
The STMicroelectronics M25C02MN6 is a 2 Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device, which provides robust storage solutions for applications requiring data retention and flexibility. This high-performance memory chip utilizes the Serial Peripheral Interface (SPI) bus, ensuring compatibility with a wide range of microcontrollers and is particularly well-suited for use in smart cards, mobile devices, and various industrial and medical electronics.
Key Features:
- Memory Size: The M25C02MN6 offers a 2 Kbit capacity, organized as 256 x 8 bits, which is ideal for storing configuration parameters, calibration data, or small application datasets.
- Interface: The device supports a fast SPI bus interface, enabling high-speed data transfer and simple integration with most microcontroller units (MCUs).
- Write Protection: It features hardware and software write protection, including partial and full array protection, to prevent unintended data modifications.
- High Reliability: The EEPROM is designed for high reliability, with an endurance of 1 million write cycles and a data retention period of 40 years, ensuring the safety and longevity of critical data.
- Low Power Consumption: Operating with a supply voltage range from 2.5V to 5.5V, the M25C02MN6 is optimized for low power consumption, making it suitable for battery-powered devices.
- Operating Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, catering to the needs of harsh operating environments.
- Package: It comes in a compact 8-pin SOIC package, which is space-efficient and compatible with standard PCB layouts.
Applications:
The versatility of the M25C02MN6 EEPROM makes it an excellent choice for a plethora of applications. It is widely used in:
- Smart cards and identification systems
- Consumer electronics such as set-top boxes and gaming consoles
- Industrial automation systems
- Medical devices that require reliable data logging
- Automotive electronics for storing calibration and configuration data
Overall, the M25C02MN6 from STMicroelectronics is a reliable and efficient solution for designers looking to enhance their systems with a non-volatile memory component that offers stability, durability, and ease of integration.