EN
  • EN
  • DE

24FC32-ISM

Part No 24FC32-ISM
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description No description available
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036016-24FC32-ISM
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24FC32-ISM CAD Model

Description

Microchip Technology's 24FC32-ISM: A High-Endurance I2C Serial EEPROM

The 24FC32-ISM is a 32-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) module, brought to you by the renowned semiconductor manufacturer, Microchip Technology. This compact, high-performance memory chip is designed to deliver a flexible and reliable data storage solution for a wide range of applications, particularly those requiring low-power and high endurance.

Key Features of the 24FC32-ISM

  • Memory Size: The device boasts a memory size of 32 Kbits, organized as 4,096 x 8-bit structure, providing ample space for user data storage.
  • I2C Interface: It features a serial I2C (Inter-Integrated Circuit) interface, enabling simple and efficient integration into existing systems with a bus speed of up to 1 Mbit/s.
  • Operating Voltage: The 24FC32-ISM operates at a voltage range of 2.5V to 5.5V, making it suitable for various electronic applications, including those powered by battery.
  • Write Protect: A hardware write-protect feature is available to prevent accidental data overwrites, ensuring the integrity of your data.
  • Endurance: High endurance is a hallmark of this device, with a typical value of over 1 million erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: The EEPROM offers a data retention period of more than 200 years, providing a dependable storage solution over extended periods.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it robust enough for harsh environments.
  • Packaging: The device is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications.

Applications

The 24FC32-ISM is ideally suited for a variety of applications that require low-power operation and reliable data storage. These include, but are not limited to:

  • Industrial and automotive systems
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Networking equipment

With Microchip's reputation for quality and reliability, the 24FC32-ISM EEPROM is a smart choice for designers and engineers looking to enhance the data management capabilities of their electronic products.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess