EN
  • EN
  • DE

M24SR02-YMC6T/2

Part No M24SR02-YMC6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8UFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface I²C
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number M24SR02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373345-M24SR02-YMC6T/2
Ultra Librarian 3D Model Ultra Librarian M24SR02-YMC6T/2 CAD Model

Description

Product Overview: M24SR02-YMC6T/2

The M24SR02-YMC6T/2 is a dynamic NFC/RFID tag IC with a dual interface from the renowned manufacturer STMicroelectronics. This product features a 2-Kbit EEPROM which enables it to store and transfer data efficiently. It is designed to bridge the gap between the NFC devices and any electronic products that do not have NFC capability, enabling a wide range of applications in consumer electronics, industrial, and medical fields.

Key Features

  • Memory Capacity: The device comes with a 2-Kbit EEPROM, organized into 64-byte pages, providing ample storage for small amounts of data such as device identification, configuration parameters, or small user files.
  • Dual Interface: This tag IC can be accessed either through a high-speed I²C interface or an ISO/IEC 14443 Type A contactless interface, offering flexibility in communication with different types of host systems.
  • Energy Harvesting: An innovative energy harvesting feature allows the M24SR02-YMC6T/2 to power external components from the energy gathered from the RF field, reducing the overall power consumption of the host system.
  • Data Protection: The product includes a write protect feature and a password protection mechanism for both I²C and RF interfaces, ensuring that data stored on the chip is secure from unauthorized access.
  • Fast Transfer Mode: The fast transfer mode capability of the device enables high-speed data exchanges between the NFC/RFID tag and an NFC-enabled phone or reader.

Applications

  • Consumer Electronics: Integration in wearable devices, smart appliances, and gaming accessories for seamless NFC connectivity.
  • Industrial: Asset tracking, maintenance records, and configuration settings for industrial equipment.
  • Healthcare: Patient tracking, drug authentication, and medical device data logging.

The M24SR02-YMC6T/2 is a testament to STMicroelectronics' commitment to innovation and quality. It provides a reliable and efficient solution for adding NFC/RFID functionality to various electronic products, enhancing the user experience and enabling smart, connected solutions in numerous industries.

You May Also Be Interested in

Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4098 $63.4410
90+ $1.3189 $118.7010
140+ $1.2734 $178.2760
200+ $1.1825 $236.5000
255+ $1.1370 $289.9350
320+ $1.0915 $349.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,547 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess