EN
  • EN
  • DE

M24C64-RMN6TPTHA

Part No M24C64-RMN6TPTHA
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991716-M24C64-RMN6TPTHA
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C64-RMN6TPTHA CAD Model

Description

STMicroelectronics M24C64-RMN6TPTHA EEPROM

The M24C64-RMN6TPTHA is a 64-Kbit serial EEPROM device from STMicroelectronics, renowned for its reliability and performance in a wide range of applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is part of STMicroelectronics' M24C series and is designed to deliver a flexible and cost-effective solution for storing non-volatile data.

With a 64-Kbit (8 Kbyte) capacity, the M24C64-RMN6TPTHA provides ample space for firmware parameters, device configuration, and user data. It utilizes the I²C serial interface, which enables easy and efficient integration into most microcontroller-based systems. The device supports a bidirectional, two-wire bus and data transmission speeds of up to 400 kHz, which is standard for I²C protocol, ensuring compatibility with a wide range of microcontrollers and processors.

This EEPROM comes in an 8-pin TSSOP package, which is designed for surface-mount technology, providing a compact footprint that is ideal for space-constrained applications. The TSSOP package also offers enhanced thermal performance, ensuring stable operation over the device's entire temperature range.

One of the key features of the M24C64-RMN6TPTHA is its wide operating voltage range of 1.8 V to 5.5 V, making it suitable for use in both low-power and standard voltage applications. This versatility allows designers to use the same device across different products, simplifying inventory management and reducing overall costs.

Furthermore, the M24C64-RMN6TPTHA is designed with data retention in mind, with a specified data retention period of over 40 years, and it supports more than 1 million write cycles, ensuring data integrity over the product's lifespan. This level of reliability is critical for applications where data must be preserved even after power loss.

In conclusion, the M24C64-RMN6TPTHA from STMicroelectronics is an excellent choice for designers looking for a robust, high-capacity EEPROM solution. Its compatibility with standard I²C communication, wide voltage range, and strong data retention capabilities make it suitable for a variety of applications, including industrial control, consumer electronics, healthcare devices, and more.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess