EN
  • EN
  • DE

M24C64-RMN6T

Part No M24C64-RMN6T
Manufacturer STMicroelectronics
Catalog Memory
Description 64Kbit and 32Kbit Serial I²C Bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210045-M24C64-RMN6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C64-RMN6T CAD Model

Description

The M24C64-RMN6T is a 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed for optimal data storage solutions. This high-performance product is ideal for a wide range of applications that require reliable and durable non-volatile memory storage.

Key Features

  • Memory Size: 64 Kbits of EEPROM, providing ample space for user data storage.
  • Interface: Two-wire I²C serial interface supports 400 kHz protocol, enabling seamless integration with most microcontrollers.
  • Operating Voltage Range: 1.8 V to 5.5 V, making it suitable for various low-power and standard applications.
  • Write Cycle Time: Byte or page write in 5 ms max, allowing efficient data handling and fast write operations.
  • Write Endurance: Capable of 1 million write cycles with 40-year data retention, ensuring long-term reliability of the stored data.
  • Package: Supplied in an 8-pin SO N (Narrow) package, which is ideal for space-constrained applications.

Applications

The M24C64-RMN6T EEPROM is versatile and can be used in a variety of settings including:

  • Portable devices and consumer electronics
  • Medical and healthcare systems
  • Industrial and process control units
  • Automotive systems
  • Smart metering and telemetry

Additional Information

This EEPROM device from STMicroelectronics is designed with the end-user in mind, featuring a hardware write control option via a Write Protect pin. It also supports partial and full array protection, securing your data against inadvertent writes. Furthermore, the M24C64-RMN6T is RoHS compliant and is committed to environmentally responsible manufacturing.

For developers and engineers, STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and software tools to facilitate the integration of the M24C64-RMN6T into your projects.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess