EN
  • EN
  • DE

SY100EL33ZG

Part No SY100EL33ZG
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 5V/3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Divide-by-4
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3.3 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052480-SY100EL33ZG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL33ZG CAD Model

Description

Microchip Technology's SY100EL33ZG: A High-Speed Differential Receiver

The SY100EL33ZG from Microchip Technology is a cutting-edge differential receiver designed for high-speed digital applications. It is a part of Microchip's high-performance ECL (Emitter Coupled Logic) product line, which is renowned for its speed and reliability in demanding environments.

Key Features

  • High-Speed Performance: The SY100EL33ZG operates at exceptional frequencies, making it suitable for applications requiring rapid data processing and timing critical operations.
  • Differential Design: This device features a differential input which enhances noise immunity and allows for high-speed signal processing without degradation, ensuring signal integrity even in challenging conditions.
  • Compatibility: It is compatible with PECL (Positive Emitter Coupled Logic) levels, allowing for easy integration into existing designs that utilize PECL logic levels.
  • Temperature Range: The SY100EL33ZG is designed to operate over a full industrial temperature range, making it versatile for use in a variety of environments.
  • Voltage Supply: The device can be powered by a –4.2V to –5.5V supply voltage, providing flexibility in power supply design.

Applications

The SY100EL33ZG is ideal for applications that demand high-speed data transmission and precision, such as:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • High-frequency clock distribution networks

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL33ZG is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the rigorous demands of industrial and commercial applications.

Conclusion

For designers seeking a reliable and high-speed differential receiver, the SY100EL33ZG from Microchip Technology offers an excellent solution. Its high-speed capabilities, differential design, and compatibility with PECL levels make it a versatile and dependable component for a wide range of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess