EN
  • EN
  • DE

M24C32WMW6T

Part No M24C32WMW6T
Manufacturer STMicroelectronics
Catalog EEPROM
Description 64/32 Kbit Serial I2C Bus EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305027-M24C32WMW6T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C32WMW6T CAD Model

Description

Introducing the M24C32WMW6T EEPROM from STMicroelectronics

The M24C32WMW6T is a state-of-the-art 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) developed by STMicroelectronics. This robust memory chip utilizes the I²C interface, ensuring high-speed and efficient communication with microcontrollers and other digital systems. It is an ideal storage solution for a wide variety of applications that require non-volatile memory storage.

Key Features

  • Memory Size: The M24C32WMW6T offers a substantial 32-Kbit capacity, allowing for storage of important configuration data, user settings, or small application code.
  • Interface: It employs a two-wire I²C serial interface which supports a 400 kHz protocol, enabling fast and efficient data transfer between devices.
  • Write Cycle Time: The typical write cycle time of 5 ms ensures quick data storage, minimizing wait times for write operations.
  • Wide Voltage Range: The device operates across a voltage range of 2.5V to 5.5V, making it versatile for use in systems with varying power supplies.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, this EEPROM can reliably function in a broad spectrum of environmental conditions.

Advanced Data Protection

The M24C32WMW6T incorporates multiple data protection mechanisms. It features a hardware write protect pin to prevent accidental data overwrites. Additionally, the EEPROM supports a write control feature that provides further security for your critical data.

Versatile Applications

This EEPROM is designed for flexibility and can be used in a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive systems
  • Personal computers and servers

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability, and the M24C32WMW6T is no exception. It is designed to meet the rigorous standards required by industrial and consumer applications. Furthermore, STMicroelectronics provides extensive technical support and documentation, ensuring that developers have all the resources they need to implement the EEPROM effectively in their designs.

With its robust feature set, the M24C32WMW6T from STMicroelectronics represents a reliable and versatile choice for designers who require a high-quality, non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess