EN
  • EN
  • DE

M24C08-WMN3TP/S

Part No M24C08-WMN3TP/S
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Automotive 8 Kbit serial I2C bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Density 8 kb
Frequency 400 kHz
Interface I2C, Serial
Lead Free Yes
Max Frequency 400 kHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1073452-M24C08-WMN3TP/S
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C08-WMN3TP/S CAD Model

Description

The M24C08-WMN3TP/S is a high-performance 8-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed to deliver a flexible and reliable data storage solution for a wide range of electronic applications. This device is part of STMicroelectronics' M24C series, which is known for its robustness and endurance, making it an ideal choice for sophisticated data storage requirements.

The M24C08-WMN3TP/S operates on a supply voltage range of 2.5V to 5.5V, making it suitable for use in systems with varying power supply levels. It features a standard I²C-compatible serial interface, allowing seamless integration with most microcontrollers and processors. The device offers a fast 400 kHz transfer rate, ensuring efficient communication and data retrieval.

This EEPROM comes in a compact SO-8 package, which is favored for space-constrained applications. The small footprint of the device does not compromise its performance or reliability. The M24C08-WMN3TP/S is also characterized by its low power consumption, which is essential for battery-operated devices, contributing to longer battery life and reduced power costs.

With a data retention of over 40 years and the ability to withstand up to 1 million write/erase cycles, the M24C08-WMN3TP/S is built to last. It is equipped with a byte and page write feature, supporting up to 16 bytes in a single write cycle, which enhances the device's efficiency by allowing multiple bytes to be written in one operation.

Additional features include write control via a Write Protect pin, ensuring data integrity by preventing accidental data alteration. The M24C08-WMN3TP/S also supports a partial array lock function, which allows the user to lock predefined blocks of memory, providing an extra layer of security for critical data segments.

Whether it's for consumer electronics, automotive applications, industrial control systems, or healthcare devices, the STMicroelectronics M24C08-WMN3TP/S EEPROM stands out as a reliable and versatile data storage component that meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,044 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess