EN
  • EN
  • DE

MC10H172P

Part No MC10H172P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER DUAL BIN 1-4 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1073034-MC10H172P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H172P CAD Model

Description

ON Semiconductor MC10H172P Product Overview

The MC10H172P is a high-performance, versatile logic converter integrated circuit designed and manufactured by ON Semiconductor. This device is part of ON Semiconductor's 10H series of high-speed silicon-gate ECL (Emitter Coupled Logic) components, which are engineered to deliver exceptional speed and signal integrity in demanding applications.

At the core of the MC10H172P's functionality is its ability to convert PECL (Positive Emitter Coupled Logic) levels to NECL (Negative Emitter Coupled Logic) levels, making it an essential component in systems that require interfacing between different logic families. This level of conversion is crucial in high-speed digital systems where signal integrity and timing precision are paramount.

Key Features of the MC10H172P:

  • High-Speed Performance: The device is optimized for high-speed operation, minimizing propagation delay and providing fast switching times that are critical in high-frequency applications.
  • PECL to NECL Conversion: It seamlessly converts positive logic levels to negative logic levels, enabling communication between incompatible logic families.
  • Power Supply Flexibility: The MC10H172P can operate with a wide range of power supply voltages, typically from -4.94V to -5.46V, allowing for integration into various system voltage levels.
  • Temperature Range: It is designed to work reliably over an extended temperature range, which is suitable for industrial and automotive applications that may experience harsh environmental conditions.
  • Package Type: The device is available in a PDIP-16 (Plastic Dual In-line Package) that is convenient for prototyping and can be easily integrated into a wide variety of PCB (Printed Circuit Board) designs.

The MC10H172P is commonly used in digital communication systems, signal processing units, and any application where high-speed logic level translation is required. Its robust design ensures that it can maintain signal fidelity even under the stress of high-speed operations, making it a reliable choice for engineers and designers looking for a logic level converter in their high-performance systems.

In summary, the MC10H172P from ON Semiconductor is a high-quality, durable logic level converter that offers high-speed performance and compatibility across different logic families, making it an excellent choice for a range of advanced electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2587 $61.5522
14+ $8.4176 $117.8464
22+ $8.1543 $179.3946
30+ $7.8910 $236.7300
38+ $7.6288 $289.8944
51+ $6.8388 $348.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess