EN
  • EN
  • DE

M24256-BWMN-6TP

Part No M24256-BWMN-6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description 256Kb Serial I2C Bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957661-M24256-BWMN-6TP
Series *
Ultra Librarian 3D Model Ultra Librarian M24256-BWMN-6TP CAD Model

Description

The M24256-BWMN-6TP is a high-performance 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) module from STMicroelectronics, designed for a wide range of applications that require reliable non-volatile memory storage. With its small 8-pin package and low-power operation, this EEPROM is particularly suited for portable devices, consumer electronics, and industrial automation systems where space and power efficiency are critical considerations.

Key Features

  • Memory Size: 256 Kbits of storage capacity, organized as 32,768 x 8 bits, which is ideal for storing configuration parameters, setup data, or small application logs.
  • Interface: I²C serial interface supports a 100 kHz Standard mode, a 400 kHz Fast mode, and a 1 MHz Fast-Plus mode, ensuring compatibility with a broad range of microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times with byte and page write support (up to 64 bytes), enabling efficient data management and reduced programming time.
  • Data Retention: Guaranteed data retention of 40 years, providing long-term reliability for applications that require extended operational lifespans.
  • Endurance: Capable of 1 million write cycles per byte, ensuring the EEPROM can be reliably rewritten multiple times over its service life.
  • Operating Voltage: Wide supply voltage range from 1.8 V to 5.5 V, which allows for flexibility in different system power designs and compatibility with both 3.3 V and 5 V logic levels.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making the device robust and suitable for demanding environmental conditions.
  • Package: Available in a very thin, small outline package (TSSOP8), optimizing board space and enabling integration into space-constrained designs.

Applications

The versatility of the M24256-BWMN-6TP EEPROM makes it an excellent choice for a variety of applications, including:

  • Smart cards and identification systems
  • Consumer electronics such as set-top boxes, televisions, and gaming consoles
  • Industrial and medical equipment requiring frequent or remote parameter updates
  • Automotive systems for storing user preferences or operational data
  • Portable devices where power consumption and data integrity are critical

With its robust design, ease of integration, and STMicroelectronics' reputation for quality, the M24256-BWMN-6TP EEPROM is a reliable choice for designers and engineers looking to add dependable non-volatile memory to their electronic projects.

You May Also Be Interested in

National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2765 $51.1525
445+ $0.2269 $100.9705
685+ $0.2198 $150.5630
945+ $0.2127 $201.0015
1,220+ $0.2056 $250.8320
1,630+ $0.1844 $300.5720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess