Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54AC
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577189-CD54AC164F3A
Ultra Librarian 3D Model Ultra Librarian CD54AC164F3A CAD Model

Description

CD54AC164F3A - Texas Instruments

The CD54AC164F3A is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of TI's extensive range of logic devices, known for their reliability and performance in a wide array of electronic applications.

The CD54AC164F3A is an 8-bit serial-in, parallel-out shift register that features the ability to interface with both CMOS and TTL logic levels. This makes it highly versatile for use in mixed-technology environments. The device is designed to operate with a supply voltage ranging from 2V to 6V, which ensures compatibility with a variety of digital systems and enables its use in low-voltage applications.

One of the key features of this shift register is its high-speed data transfer capability, which is essential for applications requiring rapid data manipulation and throughput. The edge-triggered clock input and the clear function enable precise control over the data, providing designers with a reliable tool for managing complex data streams.

Furthermore, the CD54AC164F3A boasts a robust design that offers enhanced electrostatic discharge (ESD) protection, ensuring the longevity and durability of the device in challenging environments. It is available in various package types, including through-hole and surface-mount configurations, allowing for flexible PCB design and easy integration into existing and new systems.

Typical applications for the CD54AC164F3A include but are not limited to:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential timing
  • Automotive systems
  • Data acquisition systems

With Texas Instruments' commitment to quality, the CD54AC164F3A is manufactured to meet the highest industry standards. It is a testament to TI's dedication to providing electronic components that deliver performance, durability, and precision for engineers and designers across the globe.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REG COMP 8BIT 16-TSSOP
Lowest to $0.5351
ECAD model for 74LV165APW-Q100J
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT166MT
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP / 8 BIT SIPO SHIFT REGISTER
Lowest to $0.3014
ECAD model for M74HC164TTR
Texas Instruments
8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS | IC SHIFT REGISTER 8BIT 16SO
Need more? Email Us
ECAD model for SN74AHCT595NSR
Nexperia USA Inc.
NEXPERIA 74HCT164DB - SERIAL IN
Need more? Email Us
ECAD model for 74HCT164DB,112
Texas Instruments
IC 8-BIT SHIFT REGISTER 20-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC Tube
Need more? Email Us
ECAD model for TPIC6596DWG4
Toshiba Semiconductor and Storage
IC 8-BIT SHIFT REGISTER 16VSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin VSSOP T/R
Need more? Email Us
ECAD model for TC74VHC165FK(EL,K)
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $1.4142
ECAD model for 74AHCT594BQ,115
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.1086
ECAD model for SN74HC595DTE4

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0934 $84.1868
3+ $34.5382 $103.6146
5+ $33.4588 $167.2940
7+ $32.3795 $226.6565
8+ $31.3002 $250.4016
11+ $28.0623 $308.6853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,248 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention