The LSM6DS3TR is a state-of-the-art system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope tailored for the needs of both industrial and consumer markets. Manufactured by STMicroelectronics, a global semiconductor leader, this compact and versatile inertial module is designed to deliver high performance with low power consumption.
Key Features
- 3D Accelerometer and Gyroscope: The LSM6DS3TR includes a linear 3-axis accelerometer and a 3-axis gyroscope, providing precise data on both acceleration and angular rate with a digital output.
- Enhanced Power Efficiency: It operates in low-power mode to extend battery life in portable devices, making it an ideal choice for mobile applications.
- Smart Functionality: The device features embedded functions, such as pedometer and significant motion detection, which enable advanced motion sensing without the need for continuous data processing by the host system.
- Highly Configurable: Users can configure the LSM6DS3TR with multiple full-scale ranges and output data rates, providing flexibility for various application requirements.
- Compact Footprint: Its small form factor (2.5x3x0.83 mm) allows for easy integration into space-constrained designs.
Applications
The LSM6DS3TR is versatile and can be used across a wide range of applications. It is particularly suited for:
- Smartphones, Tablets, and Wearables
- Game and Virtual Reality Controllers
- Industrial Sensors and IoT Devices
- Navigation Systems and Drones
- Fitness and Healthcare Devices
Technical Specifications
- Supply Voltage: Operates from 1.71 to 3.6 V
- Output Data Rates (ODR): From 12.5 Hz to 6.66 kHz
- Operating Temperature Range: -40°C to +85°C
- Communication Interfaces: I2C and SPI serial interfaces for easy integration
The LSM6DS3TR by STMicroelectronics represents a perfect blend of performance, power efficiency, and versatility, making it an excellent choice for designers looking to add motion sensing capabilities to their next project.