EN
  • EN
  • DE

SPC5603BF2CLL4

Part No SPC5603BF2CLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 28K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series SPC5603
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810577-SPC5603BF2CLL4
Ultra Librarian 3D Model Ultra Librarian SPC5603BF2CLL4 CAD Model

Description

The NXP SPC5603BF2CLL4 is a cutting-edge microcontroller that is part of NXP's SPC56 32-bit MCU family, designed for automotive and industrial applications. This powerful MCU is built on Power Architecture® technology and is tailored to meet the rigorous requirements of high-performance computing tasks within the automotive industry, particularly in body control, gateway, and industrial control systems.

Key Features

  • Core: The SPC5603BF2CLL4 is equipped with a 32-bit Power Architecture® V1 core that operates at up to 64 MHz, delivering the processing power needed for complex applications.
  • Memory: It comes with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data handling.
  • Communication Interfaces: The microcontroller includes a range of communication interfaces such as multiple CAN modules, LINFlex, DSPI, and I2C modules, ensuring versatile connectivity options.
  • Timers and Counters: Advanced timer modules, including periodic interrupt timers, real-time counters, and watchdog timers, offer precise timing and control features for various tasks.
  • Analog-to-Digital Converters (ADC): Multiple 12-bit ADCs are integrated, enabling accurate analog signal conversion for sensor data acquisition and control applications.
  • Package: The device is available in a low-profile 100-pin LQFP package, making it suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the SPC5603BF2CLL4 is robust enough to withstand harsh environmental conditions.
  • Development Support: NXP offers comprehensive development support, including software drivers, operating system ports, and evaluation boards, to accelerate the design and development process.

Applications

The versatility and high-performance capabilities of the SPC5603BF2CLL4 make it ideal for a wide range of applications within the automotive sector, such as body control modules, gateways, chassis control, and engine management systems. It is also well-suited for industrial applications that require reliable and high-speed processing, such as process control, automation, and robotics.

With its robust feature set and NXP's commitment to quality, the SPC5603BF2CLL4 is a microcontroller that offers designers a flexible and powerful solution to meet the evolving demands of the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5671 $57.4026
13+ $7.8499 $102.0487
20+ $7.6046 $152.0920
28+ $7.3593 $206.0604
36+ $7.1140 $256.1040
48+ $6.3781 $306.1488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess