EN
  • EN
  • DE

LS4148ST

Part No LS4148ST
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071054-LS4148ST
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS4148ST CAD Model

Description

The LS4148ST is a high-speed switching diode fabricated in planar technology, and encapsulated in a small SOD-80 plastic SMD package. Manufactured by STMicroelectronics, a global semiconductor leader, this diode is designed to meet the stringent requirements of fast electronic circuits. It is commonly used in high-speed switching applications, such as in power supplies, converters, and high-frequency signal processing.

Key Features

  • High-Speed Switching: The LS4148ST is capable of very fast switching with reverse recovery times typically below 4ns, making it suitable for high-frequency operations.
  • Low Capacitance: This diode has a low junction capacitance, which is ideal for high-speed circuits where capacitance can affect the performance.
  • Low Leakage Current: It exhibits low leakage current, ensuring minimal power loss and increased efficiency in the application circuit.
  • SOD-80 Package: The small outline package allows for compact design and is suitable for automated surface-mount assembly processes.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the LS4148ST diode is highly reliable and performs consistently across various conditions.

Applications

The LS4148ST is versatile and can be used in numerous applications. It is particularly useful in:

  • High-speed logic circuits
  • Switching power supplies
  • Converters
  • High-frequency signal processing
  • General-purpose switching applications

Technical Specifications

Parameter Value
Reverse Voltage 100 V
Forward Current (Continuous) 200 mA
Reverse Recovery Time Typ. < 4ns
Junction Capacitance 2 pF
Operating Temperature Range -55°C to +150°C

With its combination of high-speed switching, low capacitance, and small package size, the STMicroelectronics LS4148ST diode is an excellent choice for designers looking to enhance the performance of their high-frequency electronic circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess